EN
  • EN
  • DE

JL148BCA

Part No JL148BCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, quad, 36-V, 1-MHz operational amplifier 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 76 dB
Gain Bandwidth Product 1 MHz
Height 5.08 mm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 6 mV
Lead Free Contains Lead
Length 19.56 mm
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 5 V
Min Operating Temperature -55 °C
Mount Through Hole
Nominal Supply Current 3.6 mA
Number of Channels 4
Number of Pins 14
Operating Supply Voltage 22 V
Output Current 75 mA
Radiation Hardening No
RoHS Non-Compliant
Schedule B 8542330000, 8542330000
Slew Rate 0.2 V/µs
Thickness 4.57 mm
Voltage Gain 80 dB
Width 6.67 mm
Win Source Part Number 1025498-JL148BCA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JL148BCA CAD Model

Description

The JL148BCA is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability in various applications. This versatile component is designed to meet the rigorous demands of modern electronics, providing a perfect solution for designers looking to enhance their systems with superior functionality and efficiency.

Key Features

  • High Precision: The JL148BCA offers exceptional accuracy, making it ideal for sensitive applications that require precise measurements and control.
  • Low Power Consumption: With an emphasis on energy efficiency, this product operates at low power levels, thereby extending the battery life of portable devices and reducing overall energy costs.
  • Robust Design: Texas Instruments' commitment to durability is evident in the JL148BCA's construction, which is built to withstand harsh conditions and provide consistent performance over time.
  • Wide Operating Temperature Range: This IC is capable of functioning across a broad range of temperatures, ensuring stability and reliability in diverse environments.
  • Easy Integration: The JL148BCA is designed with compatibility in mind, allowing for seamless integration into existing systems without the need for extensive redesigns.

Applications

The versatility of the JL148BCA makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Product Specifications

The JL148BCA boasts a comprehensive set of specifications that cater to a multitude of requirements:

  • Package Type: Compact and robust packaging suitable for various mounting techniques.
  • Supply Voltage: Optimized for common voltage rails to ensure easy power management.
  • Interface: User-friendly interfaces that allow for straightforward communication with other components in the system.

Whether you're designing a new system or upgrading an existing one, the JL148BCA from Texas Instruments is a reliable and powerful choice that offers unmatched performance and value.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.4614 $55.4614
3+ $45.5068 $136.5204
4+ $44.0847 $176.3388
5+ $42.6626 $213.3130
7+ $41.2405 $288.6835
9+ $36.9742 $332.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess