Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications General
Output Current 600mA
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 4.5 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 28-SOIC
Win Source Part Number 1194154-L293DWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name L293
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L293DWP CAD Model

Description

Overview of Texas Instruments L293DWP

The Texas Instruments L293DWP is a high-voltage, high-current dual full-bridge driver designed to accept standard TTL logic levels and drive inductive loads such as relays, solenoids, DC and bipolar stepping motors, as well as other high-current/high-voltage loads in positive-supply applications.

Key Features

  • Integrated Dual H-Bridge: The L293DWP contains two H-Bridge drivers, allowing for independent control of two DC motors or one stepper motor.
  • Voltage Range: This driver can handle supply voltages from 4.5V to 36V, accommodating a wide range of motor types.
  • High Current Output: It is capable of delivering an output current up to 600 mA per channel or 1.2 A peak with proper heat sinking.
  • Thermal Shutdown: The device includes thermal shutdown protection to prevent damage from overheating.
  • Internal Clamp Diodes: Protection diodes are included to safeguard the device and attached components from inductive voltage spikes.
  • Logic Operation: The L293DWP operates with logic levels of TTL and up to 5V CMOS.

Applications

The versatile L293DWP is suitable for a wide array of applications, including but not limited to:

  • Stepper motor drivers
  • DC motor drivers
  • Robotics and automation systems
  • Position and velocity servomechanisms
  • Factory automation equipment

Package and Quality

The L293DWP is available in a PowerDIP-16 package, providing a compact solution for driving motors in space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and this motor driver is no exception. It is designed to meet the rigorous demands of industrial and consumer applications.

For engineers and designers looking for a robust, easy-to-use dual full-bridge driver, the Texas Instruments L293DWP is an excellent choice that combines performance with reliability to drive a wide range of motor types.

You May Also Be Interested in

Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to $2.7884
ECAD model for DRV8839DSSR
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to $1.9298
ECAD model for DRV8711DCPR
Texas Instruments
IC MOTOR DRIVER DC LRA 8SON
Lowest to $0.2343
ECAD model for DRV8601DRBR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $1.0070
ECAD model for DRV8832DGQ
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to $1.9323
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention