EN
  • EN
  • DE

LF156H/883

Part No LF156H/883
Manufacturer Texas Instruments
Description LF156QML JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196050-LF156H/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF156H/883 CAD Model

Description

The LF156H/883 from Texas Instruments is a high-performance operational amplifier that delivers exceptional accuracy and stability. It is designed to operate over a wide range of supply voltages, from ±5V to ±18V, making it a versatile choice for various applications in the military, aerospace, and high-reliability industries. The product is compliant with the stringent requirements of the 883 military standard, ensuring top-notch performance under extreme conditions.

Key Features

  • High Input Impedance: The LF156H/883 boasts a JFET input stage, resulting in a high input impedance that minimizes loading on the source circuit.
  • Low Input Bias Current: The low input bias current of the device makes it suitable for high-impedance sensor applications and precision integrators.
  • Low Offset Voltage: This operational amplifier has a low offset voltage, which enhances the accuracy of analog signal processing.
  • Wide Bandwidth: With a wide bandwidth, the LF156H/883 can handle a broad range of frequencies, catering to the needs of audio, instrumentation, and control systems.
  • High Slew Rate: The high slew rate ensures fast response times, which is critical for applications requiring rapid signal changes.

Applications

  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Audio Processing
  • Instrumentation

Product Specifications

Parameter Value
Supply Voltage (±V) 5 to 18
Input Offset Voltage (mV) Typically 3
Input Bias Current (pA) Typically 30
Bandwidth (MHz) Varies with configuration
Slew Rate (V/µs) Typically 12

With its robust design and high reliability, the LF156H/883 operational amplifier from Texas Instruments is an excellent choice for designers looking to enhance the performance of their high-stakes applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3447 $72.3447
2+ $59.3598 $118.7196
3+ $57.5048 $172.5144
4+ $55.6498 $222.5992
5+ $53.7948 $268.9740
7+ $48.2298 $337.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess