Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 5mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 002484-LF356H
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian LF356H CAD Model

Description

The LF356H is a high-performance, precision monolithic operational amplifier from Texas Instruments.

  • Slew Rate: 13V/us
  • Bandwidth: 5MHz
  • Input Noise Voltage: 20nV/√Hz
  • Total Harmonic Distortion (THD): Low
  • Input Impedance: Typically 1012 Ω
  • Power Supply Voltages: From ±5V to ±18V
  • Packages: Standard 8-pin DIP package and the 8-pin SOIC package

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
ON Semiconductor
Lowest to $0.2451
ECAD model for LMV358DMR
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1251
ECAD model for TLV9022DR
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.4692
ECAD model for RS8557XF
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention