EN
  • EN
  • DE

LM193JGB

Part No LM193JGB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATOR 8-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.1µA @ 5V
Current - Output (Typ) 6mA @ 5V
Current - Quiescent (Max) 1mA
Propagation Delay (Max) 1.3µs (Typ)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614273-LM193JGB
Ultra Librarian 3D Model Ultra Librarian LM193JGB CAD Model

Description

    

The LM193JGB is a high-quality, precision integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of applications. This particular product is part of the LM193 series, which are low-power, dual-voltage comparators designed to operate from a single power supply over a wide range of voltages.

    

Key Features

  
        
  • Wide Supply Voltage Range: The LM193JGB can operate from a single supply voltage ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it highly versatile for various electronic circuits.
  •     
  • Low Supply Current Drain: It is designed for low-power consumption, drawing minimal current, which is ideal for battery-powered devices and energy-efficient applications.
  •     
  • Low Input Biasing Current: The device features a low input bias and offset currents, ensuring accurate performance in precision applications.
  •     
  • Differential Input Voltage Range: The comparator can handle a wide range of differential input voltages equal to the power supply voltage, providing flexibility in interfacing with different signal levels.
  •     
  • Output Compatibility: The output of the LM193JGB can be connected to other voltage levels, such as TTL, MOS, or CMOS logic systems, making it suitable for a variety of digital applications.
  •   
  

Applications

  

The LM193JGB is commonly used in a multitude of electronic circuits and systems. Its applications include:

  
        
  • Limit comparators
  •     
  • Simple analog to digital converters
  •     
  • Voltage monitors
  •     
  • Motor control circuits
  •     
  • Window detectors
  •     
  • Level shifters
  •   
  

Quality and Reliability

  

Texas Instruments is committed to delivering high-quality products, and the LM193JGB is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. Whether for industrial, automotive, or consumer electronics, the LM193JGB from Texas Instruments stands as a robust choice for designers seeking a reliable voltage comparator.

You May Also Be Interested in

HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
Lowest to $12.6623
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.8109 $91.8109
2+ $88.9418 $177.8836
3+ $86.0727 $258.2181
4+ $83.2036 $332.8144
5+ $74.5964 $372.9820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess