Products specifications Report Issue?

Type Standard (General Purpose)
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495367-MCP6546-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6546-E/P CAD Model

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5838
ECAD model for NCS2220AMUT1G
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
NXP / Nexperia
IC COMPARATOR LOW VOLTAGE 6XSON
Need more? Email Us
ECAD model for NCX2202GM,115
ON Semiconductor
IC COMPARATOR LV 6-UDFN
Lowest to $11.9697
ECAD model for NCS2200AMUT1G
ON Semiconductor
IC COMP DUAL OFFSET LV 8SOIC
Lowest to $0.0869
ECAD model for NCV2903DR2G
Texas Instruments
Comparator Single R-R I/P ±3.25V/6.5V 5-Pin SC-70 T/R / IC COMPARATOR NANO-POWER SC70-5
Lowest to $0.5790
ECAD model for TLV3691IDCKR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention