Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 120V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 1880pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 32 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 037755-STP40NF12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP40NF12 CAD Model

Description

The STP40NF12 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, designed to deliver the efficiency and speed required in a range of power management and switching applications. This MOSFET is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge.

Key Features

  • Exceptional R<sub>DS(on): With an on-resistance of just 0.027Ω, the STP40NF12 offers minimal conduction losses, ensuring high efficiency in power conversion.
  • High Current Capability: This MOSFET can handle continuous current up to 40A, making it suitable for high-power applications.
  • High Voltage Rating: With a drain-source voltage (V<sub>DSS) of 120V, it can be used in circuits with higher operating voltages, providing greater flexibility in design.
  • Low Gate Charge (Q<sub>g): The low gate charge results in faster switching performance and reduced switching losses.
  • 100% Avalanche Tested: Ensures reliability and robustness in harsh environments where the MOSFET might be subject to high-energy pulses.

Applications

The STP40NF12 is ideal for a wide variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current Switching
  • Motor Control
  • Power Management Functions
  • DC-AC Converters for Solar Power Systems
  • Automotive and Industrial Applications

Package and Quality

This MOSFET is housed in a TO-220 package, known for its good thermal and electrical performance, and is suitable for through-hole mounting, which adds to its versatility in various circuit designs. Additionally, STMicroelectronics is committed to the highest standards of quality, with rigorous testing procedures to ensure the reliability and performance of its components.

For engineers and designers looking for a robust and efficient power switching solution, the STP40NF12 offers the perfect combination of low on-resistance, high current handling, and fast switching speeds, making it an excellent choice for enhancing system performance and reliability.

You May Also Be Interested in

Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NEC
Lowest to $6.4344
ECAD model for UPA2680
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Others
Need more? Email Us
ECAD model for SW2N60

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8757 $65.6775
185+ $0.7186 $132.9410
280+ $0.6962 $194.9360
385+ $0.6737 $259.3745
500+ $0.6514 $325.7000
665+ $0.5840 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention