EN
  • EN
  • DE

UTC3842

Part No UTC3842
Manufacturer UTC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case DIP8
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
RoHS State Request Verification
Win Source Part Number 712838-UTC3842
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC3842 CAD Model

Description

The UTC3842 is a fixed frequency current-mode PWM controller designed for off-line and DC-to-DC converter applications. It offers a comprehensive set of features, including low start-up current, a high-current totem-pole output, and a trimmed oscillator for precise frequency control. The device is commonly used in power supplies and battery chargers due to its efficiency and reliability.

Applications:

  • Switching Power Supplies: Used in various types of switching power supplies for computers, consumer electronics, and industrial equipment.
  • DC-DC Converters: Employed in DC-DC converters for regulating voltage levels in a wide range of applications.
  • Battery Chargers: Utilized in battery chargers for charging lead-acid, lithium-ion, and other types of batteries.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for providing backup power during power outages.
  • Adapter Power Supplies: Commonly found in AC-DC adapter power supplies for laptops, mobile devices, and other portable devices.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing EMI.
  • Current-Mode Control: Provides excellent line regulation and load regulation.
  • Low Start-Up Current: Minimizes power consumption during start-up.
  • High-Current Totem-Pole Output: Capable of driving a MOSFET directly.
  • Trimmed Oscillator: Provides precise frequency control.
  • Undervoltage Lockout (UVLO): Protects against low voltage conditions.
  • Overcurrent Protection (OCP): Protects against overcurrent conditions.

Benefits:

  • High Efficiency: Current-mode control and low start-up current contribute to high efficiency.
  • Stable Operation: Fixed frequency operation and trimmed oscillator ensure stable operation.
  • Simplified Design: Integrated features simplify the design process.
  • Robust Protection: UVLO and OCP provide robust protection against fault conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for power supply and converter applications.

Additional Details:

The UTC3842 typically operates at a frequency of 500kHz. It has a maximum duty cycle of 95%. The operating voltage range is typically 10V to 30V. The device requires external components for frequency setting, compensation, and protection. The operating temperature range is typically -40°C to +85°C. The output drive capability is typically 1A. The device is available in DIP-8 and SOIC-8 packages.

This PWM controller offers a versatile and reliable solution for various power supply and converter applications, providing high performance and robust protection features.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess