EN
  • EN
  • DE

NCS2200AMUT1G

Part No NCS2200AMUT1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR LV 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Supply Voltage - Operating 0.85 V to 6 V
Current - Quiescent (Max) 17μA
Hysteresis 20mV
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 025100-NCS2200AMUT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCS2200AMUT1G CAD Model

Description

ON Semiconductor NCS2200AMUT1G Operational Amplifier

The NCS2200AMUT1G from ON Semiconductor is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp is ideal for use in battery-powered devices due to its low power consumption and wide supply voltage range. It offers an excellent combination of low offset voltage, low input bias current, and low quiescent current, making it a great choice for sensor interfacing, portable equipment, and other applications where power efficiency is crucial.

Key Features

  • Low Offset Voltage: The NCS2200AMUT1G boasts a low input offset voltage, which ensures high accuracy in signal amplification, making it suitable for precision applications.
  • Low Power Consumption: With a quiescent current of just 17 µA, this operational amplifier is optimized for battery-operated devices where power conservation is essential.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 1.8V to 5.5V, providing design flexibility for various applications.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Extended Temperature Range: The operational amplifier is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for industrial applications.

Applications

  • Portable and battery-powered devices
  • Sensor interfaces
  • Analog to digital converter (ADC) buffer
  • Active filtering
  • Medical devices
  • Power supply control

The NCS2200AMUT1G operational amplifier is available in an ultra-small 5-pin SC-70 package, which is ideal for space-constrained applications. Its superior performance characteristics and small form factor make it an excellent choice for designers looking to optimize their systems for power efficiency and precision.

ON Semiconductor's commitment to quality ensures that the NCS2200AMUT1G meets the stringent requirements of modern electronic systems, providing a reliable and efficient solution for amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Micrel
Comparator with Reference
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess