Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Mfr TT Electronics/Optek Technology
Package Tape & Reel
Sensing Distance 1" (25.4mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 15µs, 15µs
Mounting SMD (SMT)
Package / Case 4-SMD
Temperature Range - Operating -25°C ~ 85°C
Base Product Number OPB733
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names 365-1510-6,365-1510-1,365-1510-2,OPB733T
Standard Package 500
Win Source Part Number 990762-OPB733TR
Ultra Librarian 3D Model Ultra Librarian OPB733TR CAD Model

Description

The OPB733TR is an electronic component manufactured by TT Electronics/Optek Technology. It is a sensor product falling under the category of Optical Sensors - Reflective - Analog Output.

  • Standard Package: 500
  • Response Time: 15μs
  • Sensing Method: Reflective
  • Sensing Distance: 1" (25.4mm)
  • RoHS State: Unaffected by REACH
  • Win Source Part Number: 990762-OPB733TR
  • Other Names: 365-1510-6, 365-1510-1, 365-1510-2, OPB733T
  • Voltage - Collector Emitter Breakdown (Max): 30V
  • Current - Collector (Ic) (Max): 20mA
  • Current - DC Forward (If) (Max): 50mA
  • Mounting Type: SMD (SMT)
  • Package/Case: 4-SMD
  • Operating Temperature Range: -25°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8541.49.8000
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us
ECAD model for ALS-PT243-3C
ON Semiconductor
SENSOR PHOTO 940NM TOP VIEW AXL / Phototransistors 940nm Top View Axial
Need more? Email Us
ECAD model for QSB363
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM
Need more? Email Us
ECAD model for BPW85C
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Lowest to $0.8797
ECAD model for SFH 314 FA
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
ECAD model for OP830WSL
Kingbright Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
ECAD model for WP3DP3BT
KODENSHI KOREA CORP.
Photo transistors(high-sensitivity NPN silicon phototransistor mounted in a clear sidelooking)
Lowest to $0.0495
ECAD model for ST-23G
OSRAM Opto Semiconductors Inc.
Opto SFH 3600 MIDLED 40 deg IR + Visible Light Phototransistor, Smnt 2-Pin
Lowest to $2.0363
ECAD model for SFH 3600
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Need more? Email Us
ECAD model for VEMT2023X01

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5256 $52.6792
17+ $6.1748 $104.9716
26+ $5.9819 $155.5294
35+ $5.7889 $202.6115
45+ $5.5960 $251.8200
60+ $5.0171 $301.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,822 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention