EN
  • EN
  • DE

LM211MDREP

Part No LM211MDREP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DIFFERENTIAL COMPARATOR WITH STROBES | IC DIFF COMP W/STROBES 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage , Single/Dual (±) 3.5V ~ 30V, ±1.75V ~ 15V
Voltage - Input Offset (Maximum) 3mV at ±15V
Current - Input Bias (Maximum) 0.1μA at ±15V
Current - Output 50mA
Current - Quiescent (Maximum) 6mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM211
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197041-LM211MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices, LED Lighting, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM211MDREP CAD Model

Description

The LM211MDREP is a high-performance voltage comparator from Texas Instruments, designed to offer precise voltage level detection and control in a wide range of applications. This device is part of Texas Instruments' military-grade product offerings, engineered to meet stringent reliability and performance standards.

Key Features

  • Fast Response Time: The LM211MDREP boasts a typical response time of 200 ns, ensuring quick and accurate switching.
  • Wide Supply Voltage Range: It operates over a supply voltage range of ±15V, making it versatile for various circuit configurations.
  • Low Input Bias Current: The device features a low input bias current, minimizing the effect on the circuits being monitored.
  • Differential Input Voltage Range: The comparator can handle a wide differential input voltage range equal to the supply voltage, enhancing its adaptability to different signal levels.
  • Output Compatibility: The output of the LM211MDREP can be connected to TTL, MOS, or CMOS logic systems, allowing for easy integration into digital environments.
  • Robust Design: As a military-grade component, it is designed to perform reliably in extreme conditions, including a wide temperature range and high-vibration environments.

Applications

The LM211MDREP is suitable for a multitude of applications, including:

  • High-speed analog-to-digital converters
  • Zero-crossing detectors
  • Level shifting circuits
  • Window comparators
  • Relay and solenoid drivers
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM211MDREP is no exception, undergoing rigorous testing to ensure it meets the requirements for military and aerospace applications, where consistent performance and durability are non-negotiable.

With its combination of speed, precision, and robustness, the LM211MDREP voltage comparator is an excellent choice for designers who require a dependable component that can withstand the demands of high-stress environments.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0453 $51.1325
60+ $1.6782 $100.6920
93+ $1.6257 $151.1901
128+ $1.5733 $201.3824
165+ $1.5208 $250.9320
221+ $1.3635 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess