EN
  • EN
  • DE

STM32FEBKC6T6

Part No STM32FEBKC6T6
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708509-STM32FEBKC6T6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32FEBKC6T6 CAD Model

Description

The STM32FEBKC6T6 is a cutting-edge microcontroller from STMicroelectronics, renowned for its high performance and energy efficiency. This device is part of the STM32F0 series, which is based on the ARM® Cortex®-M0 processor. It is designed to offer an economical and versatile solution for a wide range of applications such as consumer electronics, industrial control systems, and medical devices.

Operating at a frequency of up to 48 MHz, the STM32FEBKC6T6 provides the perfect balance between power consumption and processing capability. Its memory architecture includes 32KB of Flash memory and 6KB of RAM, which facilitates efficient code and data management. The microcontroller also supports a range of enhanced peripherals and I/Os, making it highly adaptable to various design requirements.

Key features of the STM32FEBKC6T6 include multiple communication interfaces such as I2C, SPI, and USART, which enable easy connectivity with other components and external devices. Additionally, it comes with several 16-bit timers, a 32-bit real-time clock, and a range of analog features including 12-bit ADCs, DACs, and comparators. These features make it incredibly versatile for tasks requiring precise timing and analog interfacing.

The microcontroller also boasts robust safety features, with a built-in CRC calculation unit that ensures data integrity during communication and storage. It also includes a hardware watchdog timer to prevent system malfunctions. For development and debugging purposes, the STM32FEBKC6T6 supports SWD (Serial Wire Debug) and has an integrated bootloader, simplifying the firmware upgrade process and reducing the need for additional programming tools.

The STM32FEBKC6T6 is available in a 32-pin LQFP package, which is suitable for space-constrained applications. Its operational temperature range from -40°C to 85°C ensures reliability across various environmental conditions. With its robust feature set and STMicroelectronics' commitment to quality, the STM32FEBKC6T6 stands as an excellent choice for designers looking to leverage a powerful and flexible microcontroller in their next project.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $6.1620
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess