EN
  • EN
  • DE

LM22673TJ-ADJ/NOPB

Part No LM22673TJ-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO263-7 / Conv DC-DC 4.5V to 42V Step Down Single-Out 1.285V 3A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 778677-LM22673TJ-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22673
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22673TJ-ADJ/NOPB CAD Model

Description

The LM22673TJ-ADJ/NOPB is a highly efficient, monolithic synchronous buck regulator from Texas Instruments. This regulator forms part of the LM22673 series, which is designed to provide step-down voltage conversion from higher voltage sources. It is a versatile component that can be used in a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Adjustable Output Voltage: The LM22673TJ-ADJ/NOPB offers an adjustable output voltage that can be set from 1.285V to a maximum of 30V, allowing for high flexibility to match the voltage requirements of various applications.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss during voltage conversion, which is critical for energy-sensitive designs.
  • High-Performance Operation: The device can deliver up to 3A of continuous output current, making it suitable for powering a wide range of components and systems.
  • Wide Input Voltage Range: The regulator can operate with an input voltage range from 4.5V to 42V, accommodating a variety of power sources and ensuring reliable operation even under fluctuating input conditions.
  • Thermal Protection: It includes thermal shutdown and current limit features, providing additional safety and ensuring the longevity of both the regulator and the overall system.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Package: The LM22673TJ-ADJ/NOPB comes in a thermally enhanced TO-263 package, which aids in heat dissipation and allows for operation in harsh environments.

Applications

The versatility of the LM22673TJ-ADJ/NOPB makes it an ideal choice for a broad array of applications. It is especially well-suited for use in distributed power architectures, point-of-load conversions, and embedded systems that require a compact and efficient power management solution.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM22673TJ-ADJ/NOPB is no exception. It is designed to meet the rigorous standards expected in professional electronic components, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5383 $51.2298
15+ $7.0058 $105.0870
23+ $6.7868 $156.0964
31+ $6.5679 $203.6049
40+ $6.3490 $253.9600
53+ $5.6922 $301.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,538 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess