EN
  • EN
  • DE

LM22677TJE-5.0/NOPB

Part No LM22677TJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22677/-Q1 42-V, 5-A SIMPLE SWITCHER®, Step-Down Voltage Regulator With Features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 1197157-LM22677TJE-5.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2267
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22677TJE-5.0/NOPB CAD Model

Description

The LM22677TJE-5.0/NOPB is a highly efficient, precision-made voltage regulator from the reputable Texas Instruments. This device is part of the LM22677 series, which are step-down voltage regulators designed to deliver a constant 5.0V output from a higher input voltage. The NOPB in the product code indicates that this component is lead-free ("No Lead (Pb)"), aligning with current environmental standards and regulations.

Key Features

  • Output Voltage: Fixed 5.0V operation, ensuring a stable and reliable power supply for your circuits.
  • Efficiency: High-efficiency performance, minimizing heat generation and power loss, which is crucial for energy-sensitive applications.
  • Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for a wide range of power needs.
  • Input Voltage Range: Versatile input voltage range from 4.5V to 42V, accommodating a variety of source voltages.
  • Thermal Protection: Integrated thermal shutdown and current limit features protect the device and your application from damage due to excessive heat or current.
  • Packaging: Supplied in a robust TO-263 package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications

The LM22677TJE-5.0/NOPB is ideal for a range of applications where a stable 5V power supply is required. This includes, but is not limited to, embedded systems, automotive electronics, telecommunications, and industrial equipment. Its high efficiency and robust protection features make it particularly well-suited for demanding environments where reliability is critical.

Environmental Compliance

Adhering to environmental regulations, the LM22677TJE-5.0/NOPB is RoHS compliant, ensuring that it does not contain hazardous substances commonly found in electronic components. This makes it a responsible choice for both manufacturers and consumers looking to reduce their ecological footprint.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5594 $51.3564
15+ $7.0231 $105.3465
23+ $6.8036 $156.4828
31+ $6.5842 $204.1102
40+ $6.3647 $254.5880
53+ $5.7063 $302.4339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,305 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess