EN
  • EN
  • DE

LM2737MTCX

Part No LM2737MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM2727/LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 5.5V
Switching Frequency 50kHz ~ 2MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2737
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197960-LM2737MTCX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2737MTCX CAD Model

Description

Product Overview: LM2737MTCX by Texas Instruments

The LM2737MTCX is a high-performance, step-down switching regulator designed by Texas Instruments to deliver efficiency and versatility for a wide range of applications. This compact device offers a powerful solution for converting higher input voltages to lower output voltages with excellent power density. The LM2737MTCX is well-suited to meet the rigorous demands of modern electronic devices that require stable and efficient power management.

Key Features

  • Adjustable Output Voltage: The LM2737MTCX provides an adjustable output voltage that can be set from 1.225V to the input voltage minus the dropout, allowing for a broad range of output voltage settings to accommodate various applications.
  • High Efficiency: With an efficiency rating of up to 90%, this regulator ensures minimal power loss during conversion, making it ideal for battery-powered and energy-sensitive devices.
  • Switching Frequency: The device operates at a high switching frequency of 1.6 MHz, which allows for the use of smaller external components, thereby reducing the overall solution size and cost.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, enhancing the reliability and performance of the regulator.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures the device operates within safe temperature ranges, protecting both the regulator and the system it powers from overheating.

Applications

The versatility of the LM2737MTCX makes it an ideal choice for a variety of applications, including but not limited to:

  • Portable electronics
  • Wireless networking devices
  • Point-of-load conversions
  • Embedded systems
  • Telecommunications equipment

Package and Availability

The LM2737MTCX is offered in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. This package is not only space-efficient but also provides excellent power dissipation characteristics. Texas Instruments ensures availability and support for the LM2737MTCX, with detailed datasheets, design resources, and technical support available to assist in the integration of this regulator into your designs.

In summary, the LM2737MTCX from Texas Instruments is a highly efficient, versatile, and reliable step-down switching regulator that is an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7864 $53.5920
70+ $1.4658 $102.6060
110+ $1.4200 $156.2000
150+ $1.3742 $206.1300
190+ $1.3284 $252.3960
255+ $1.1910 $303.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess