EN
  • EN
  • DE

LM2941LD/NOPB

Part No LM2941LD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2941/LM2941C 1A Low Dropout Adjustable Regulator | IC REG LINEAR POS ADJ 1A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Output Voltage 20V
Maximum Dropout Voltage 1V at 1A
Output Current 1A
Current - Quiescent (Iq) 10mA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Family Part Number LM2941
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 754267-LM2941LD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2941LD/NOPB CAD Model

Description

Product Overview: LM2941LD/NOPB

The LM2941LD/NOPB from Texas Instruments is a versatile low dropout regulator designed to deliver a stable and reliable power supply in a wide range of applications. This regulator is capable of providing up to 1A of output current with a dropout voltage typically less than 0.5V at full load. It is an excellent choice for systems that require a low voltage power supply with minimal loss of power due to the dropout characteristics of the regulator.

Key Features

  • Output Voltage Range: The LM2941LD/NOPB offers an adjustable output voltage range from 5V to 20V, making it suitable for various electronic devices that require different operating voltages.
  • Low Dropout Voltage: With a typical dropout voltage of less than 0.5V at full load, it ensures efficient operation and helps to maintain regulation even when the input voltage is close to the output voltage.
  • Current Limiting and Thermal Shutdown: The built-in current limiting and thermal shutdown features protect the device and the load from damage due to over-current and over-temperature conditions.
  • High Precision: The device provides a high level of precision with a tight output voltage tolerance, ensuring a reliable and consistent power supply for sensitive electronic circuits.
  • Low Quiescent Current: It has a low quiescent current, which minimizes the power consumption when the load is light or in standby mode, making it ideal for battery-powered applications.

Applications

The LM2941LD/NOPB is suitable for a variety of applications, including:

  • Automotive electronics
  • Portable devices
  • Microprocessor power supplies
  • Low-power handheld instruments
  • Linear power regulators for embedded systems

Package and Quality

The device comes in a compact and robust surface-mount package, ensuring ease of integration into a wide range of electronic assemblies. The LM2941LD/NOPB is also provided in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. With its high-quality design and manufacturing, this low dropout regulator is a reliable choice for designers looking for a high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5915 $50.2775
210+ $0.4854 $101.9340
320+ $0.4702 $150.4640
440+ $0.4550 $200.2000
570+ $0.4399 $250.7430
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,430 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess