EN
  • EN
  • DE

LM2941T/LB03

Part No LM2941T/LB03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A TO220-5 / LDO Regulator Pos 5V to 20V 1A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 1V @ 1A
Output Current 1A
Operating Supply Current 10mA ~ 15mA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778900-LM2941T/LB03
Popularity Medium
Supply and Demand Status Limited
Family Name LM2941
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2941T/LB03 CAD Model

Description

The LM2941T/LB03 from Texas Instruments is a versatile low dropout voltage regulator that offers the benefit of a low dropout voltage and a wide range of output voltages, making it ideal for a variety of applications. This regulator is designed to deliver up to 1A of output current with a dropout voltage typically under 0.5V at full load, which is particularly useful in battery-powered devices where maximizing the usable range of battery voltage is crucial.

One of the key features of the LM2941T/LB03 is its adjustable output voltage, which can be set from 5V to 20V with the use of external resistors. This flexibility allows designers to tailor the output to the specific needs of their application. Additionally, the device includes built-in protection features such as overcurrent protection, thermal shutdown, and a safety area compensation that limits the output current as the input-to-output differential increases, providing reliable operation under various conditions.

The LM2941T/LB03 also boasts a quiescent current typically around 30mA, which decreases significantly at lighter loads. This feature is particularly important for battery-powered devices, where power conservation is key to extending battery life. The regulator's fast transient response ensures stable operation during quick changes in load, which is essential for high-performance applications.

Its TO-220 package allows for efficient heat dissipation, making the LM2941T/LB03 suitable for applications that may generate significant amounts of heat. The device is also designed with a bypass pin for optimal noise reduction, ensuring clean and stable voltage to sensitive components.

Whether it's being used in automotive applications, consumer electronics, or industrial systems, the LM2941T/LB03 provides a reliable and efficient voltage regulation solution. With its combination of low dropout performance, adjustable output, and robust protection features, this Texas Instruments product is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess