EN
  • EN
  • DE

LM339DRG4

Part No LM339DRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 019116-LM339DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM339DRG4 CAD Model

Description

The LM339DRG4 from Texas Instruments is a high-quality, advanced quad differential comparator.

  • Package: 14-pin package
  • Power Supply: Single or dual
  • Output: Open-collector output that can drive loads up to 36V
  • Supply Voltage Range: 2V to 36V for single supply, ±1V to ±18V for dual supply
  • Common-Mode Input Voltage Range: Includes ground
  • Input Bias Current: Low
  • Output Saturation Voltage: Low
  • Operating Temperature Range: -40°C to 125°C
  • RoHS compliant: Yes

You May Also Be Interested in

Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $12.4752
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0681 $50.0535
1,570+ $0.0638 $100.1660
2,435+ $0.0617 $150.2395
3,485+ $0.0574 $200.0390
4,530+ $0.0552 $250.0560
5,650+ $0.0531 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,320 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess