EN
  • EN
  • DE

LM3410YMYE/NOPB

Part No LM3410YMYE/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 2.8A 8MSOP / LED Driver 5 Segment 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 3 V ~ 24 V
Output Current per Channel 2.8A (Switch)
Frequency 525kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 778943-LM3410YMYE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3410
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3410YMYE/NOPB CAD Model

Description

The LM3410YMYE/NOPB is a constant current LED driver designed and manufactured by Texas Instruments. This high-performance, versatile device is specifically engineered to provide a steady and reliable power source for high-brightness LEDs. Its compact and efficient design makes it an ideal choice for a wide range of applications, including automotive lighting, industrial illumination, and portable lighting systems.

Key Features

  • Adjustable Current: The LM3410YMYE/NOPB allows users to adjust the output current, enabling precise control over the brightness of the connected LED(s).
  • High Efficiency: With an efficiency rating that can reach up to 90%, this driver ensures minimal power loss and maximum brightness for your LED applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.7V to 5.5V, accommodating various power sources and ensuring flexibility in design.
  • Integrated Switch: It includes an internal 1.6A switch, which simplifies the circuit design and reduces external component count.
  • Frequency Adjustability: The switching frequency is adjustable from 0.6MHz to 1.6MHz, allowing designers to optimize the driver for specific applications and avoid interference with other system components.

Protection Features

  • Thermal Shutdown: The driver is equipped with a thermal shutdown feature that protects the device from damage due to overheating.
  • Current Limit: A built-in current limit function helps to safeguard the LED and the driver from overcurrent conditions.
  • Open LED Protection: The device also includes open LED protection, which prevents damage to the driver if the LED becomes disconnected.

Package and Availability

The LM3410YMYE/NOPB comes in a compact MSOP-8 (Mini Small Outline Package) which is suitable for space-constrained applications. It is available in lead-free packaging, adhering to the latest environmental standards, and is designated by the NOPB (No Lead (Pb)) suffix.

Applications

  • Automotive Lighting
  • Portable Flashlights
  • Backlighting for Displays
  • General LED Illumination

With its robust design and comprehensive feature set, the LM3410YMYE/NOPB from Texas Instruments stands out as a reliable and efficient solution for driving high-brightness LEDs in a multitude of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3112 $50.8464
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess