EN
  • EN
  • DE

LM3495MTCX/NOPB

Part No LM3495MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 18 V
Frequency - Switching 200kHz to 1.5MHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 117195-LM3495MTCX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3495MTCX/NOPB CAD Model

Description

The LM3495MTCX/NOPB is a high-quality, sophisticated electronic component manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Adaptive constant on-time (aCOT) buck regulator with an integrated high-side MOSFET
  • Input Voltage Range: 4.5V to 38V
  • Switch Current Limit: 3.5A
  • Output Voltage: As low as 0.6V
  • Control Architecture: Adaptive constant on-time
  • Features: Power good flag and enable pin
  • Package: TSSOP-10 package
  • Safety Features: Thermal shutdown, under-voltage lockout, and cycle-by-cycle current limit

You May Also Be Interested in

Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4850 $52.2750
35+ $2.8595 $100.0825
55+ $2.7702 $152.3610
75+ $2.6808 $201.0600
97+ $2.5914 $251.3658
130+ $2.3234 $302.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 683 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess