EN
  • EN
  • DE

LM385BD-2-5

Part No LM385BD-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779006-LM385BD-2-5
Popularity Medium
Supply and Demand Status Balance
Family Name LM385
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM385BD-2-5 CAD Model

Description

The LM385BD-2.5 from Texas Instruments is a precision micro-power, shunt voltage reference in a small SOIC-8 package. This reference voltage device offers a fixed 2.5V output with a tight output voltage tolerance. It is designed for low-power operation, drawing a minimal quiescent current, which makes it ideal for battery-powered and portable applications.

Key Features

  • Output Voltage: Precisely 2.5V with high accuracy.
  • Package Type: Available in a small-outline integrated circuit (SOIC-8) package that is suitable for automated surface-mount assembly processes.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring stable operation over a wide range of temperatures.
  • Operating Current: Has a wide operating current range from 20μA to 20mA.
  • Stability: Capable of stable operation with capacitive loads, making it versatile for various applications.
  • Applications: Ideal for use in battery-powered devices, portable instruments, power supplies, and other electronics that require a stable reference voltage.

Applications and Benefits

The LM385BD-2.5 is a versatile component that finds its place in numerous electronic circuits. Its precision voltage reference is crucial for analog-to-digital conversion, ensuring accurate measurements in data acquisition systems. The device's low power consumption makes it a preferred choice for portable and battery-operated devices, where power efficiency is critical. Moreover, its robustness in temperature variations allows for reliable performance in industrial and automotive environments where conditions can be extreme.

Overall, the LM385BD-2.5 from Texas Instruments is a reliable and efficient solution for providing a stable voltage reference in a variety of electronic applications. Its combination of accuracy, low power, and stability makes it a valuable component in the design of high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess