EN
  • EN
  • DE

LM386N-3

Part No LM386N-3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Low Voltage Audio Power Amplifier | IC AMP AUDIO PWR .7W MONO 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 700mW x 1 at 8Ohm
Supply Voltage (V) 4V ~ 12V
Mounting Style Through Hole
Temperature Range - Operating 0°C ~ 70°C
Supplier Device Package 8-PDIP
Manufacturer Package 8-DIP
Family Part Number LM386
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1199240-LM386N-3
Manufacturer Homepage www.national.com
Family Name LM386
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM386N-3 CAD Model

Description

The LM386N-3 from Texas Instruments is a versatile, low-voltage audio power amplifier designed for a wide range of analog applications. This compact and reliable component is ideal for battery-powered devices due to its minimal power requirements and efficient operation. The LM386N-3 is part of the LM386 family, which is known for its ease of use and robust performance.

Key Features

  • Wide Supply Voltage Range: The LM386N-3 operates on a voltage range of 4V to 12V, making it suitable for a variety of electronic devices, from small handheld gadgets to larger audio systems.
  • Low Quiescent Current: It boasts a low quiescent current drain, ensuring that the battery life of portable devices is maximized without sacrificing performance.
  • Adjustable Gain: The device features an adjustable gain set by external components, giving designers flexibility in customizing the amplifier's performance to their specific needs.
  • Minimal External Parts: The LM386N-3 requires very few external components for operation, simplifying design and reducing overall system cost.
  • Battery Operation: Its ability to operate on low voltage makes it an excellent choice for battery-operated equipment such as radios, guitar amplifiers, and toys.

Applications

The LM386N-3 is well-suited for a range of audio applications. Its low power consumption and wide voltage range make it an excellent choice for portable audio devices. Additionally, it is commonly used in applications such as:

  • AM-FM radio amplifiers
  • Portable tape or CD players
  • Intercoms
  • TV sound systems
  • Line drivers
  • Ultrasonic drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM386N-3 is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring long-term reliability and performance in your audio applications. Whether you're designing a simple speaker system or a complex audio solution, the LM386N-3 provides a solid foundation for your audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5675 $102.1500
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5143 $252.0070
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess