EN
  • EN
  • DE

LM3S2950-IQC50-A2

Part No LM3S2950-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S2950 Microcontroller | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2950
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199368-LM3S2950-IQC50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2950-IQC50-A2 CAD Model

Description

Product Overview: LM3S2950-IQC50-A2

The LM3S2950-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and embedded applications. This robust MCU is part of the Stellaris® family, known for their innovative ARM® Cortex™-M3 processor cores. The LM3S2950-IQC50-A2 offers an optimal balance of processing power, energy efficiency, and peripheral integration, making it an ideal choice for a wide range of applications.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a high-performance and low-power solution for demanding embedded tasks.
  • Memory: Features 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for application code and data storage.
  • Communication Peripherals: Equipped with a variety of communication interfaces including UART, SSI/SPI, I2C, CAN, and USB, enabling easy connectivity with a range of external devices.
  • GPIO: Offers 56 general-purpose input/output (GPIO) pins with configurable pull-up/pull-down resistors, adding flexibility to interface with external circuits.
  • Timers: Includes multiple 32-bit and 16-bit timers, as well as PWM outputs for precise timing and control applications.
  • Analog Interfaces: Comes with an integrated 12-bit Analog-to-Digital Converter (ADC) with 16 channels, providing accurate analog signal measurement capabilities.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The LM3S2950-IQC50-A2 is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Medical devices
  • Point-of-sale systems
  • Networking equipment

Support and Resources

Texas Instruments provides extensive support and resources for the LM3S2950-IQC50-A2, including technical documentation, development tools, software libraries, and a vibrant community forum. Engineers and developers can leverage these resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6874 $95.3748
3+ $39.1282 $117.3846
4+ $37.9054 $151.6216
6+ $36.6827 $220.0962
8+ $35.4599 $283.6792
10+ $31.7916 $317.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess