EN
  • EN
  • DE

LM4041DIDBZRG4

Part No LM4041DIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.233V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054365-LM4041DIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041DIDBZRG4 CAD Model

Description

Product Overview: LM4041DIDBZRG4 from Texas Instruments

The LM4041DIDBZRG4 is a precision voltage reference from Texas Instruments, designed to ensure stability and accuracy in a variety of applications. This component offers a fixed reverse-breakdown voltage of 1.225V with a tight tolerance of ±0.1% at 25°C. The device is capable of sourcing and sinking currents, making it versatile for a broad range of configurations.

Constructed with advanced technology, the LM4041DIDBZRG4 provides excellent temperature stability, featuring a low temperature coefficient of typically 50 ppm/°C, ensuring reliable performance across a wide operating temperature range from -40°C to 85°C. This makes it suitable for applications that require consistent voltage reference under varying environmental conditions.

Key Features

  • Precision Voltage: Fixed 1.225V output with a ±0.1% tolerance at 25°C.
  • Temperature Coefficient: Typically 50 ppm/°C, offering stable performance over temperature variations.
  • Source and Sink Capability: Can both source and sink current, enhancing its flexibility in circuit design.
  • Wide Operating Temperature Range: Suitable for operation between -40°C and 85°C.
  • Low Operating Current: Suitable for battery-powered devices due to its low operating current requirements.
  • Small Package: Available in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The LM4041DIDBZRG4 is commonly used in a variety of applications that require a stable and precise voltage reference. These include:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable instrumentation
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Automotive electronics

With its precision and stability, the LM4041DIDBZRG4 from Texas Instruments is a reliable choice for designers looking to enhance the accuracy of their electronic systems. Its small footprint and low power consumption make it an excellent selection for modern, compact designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2845 $51.2100
380+ $0.2665 $101.2700
585+ $0.2575 $150.6375
840+ $0.2395 $201.1800
1,085+ $0.2305 $250.0925
1,355+ $0.2215 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,050 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess