EN
  • EN
  • DE

LM46000QPWPTQ1

Part No LM46000QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 28V
Output Current 500mA
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054559-LM46000QPWPTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM46000QPWPTQ1 CAD Model

Description

Product Overview: LM46000QPWPTQ1 from Texas Instruments

The LM46000QPWPTQ1 is a highly efficient, automotive-qualified power converter from the reputable Texas Instruments. This product is specifically designed to cater to the rigorous demands of automotive applications, ensuring reliability and performance in a variety of vehicular environments.

The LM46000QPWPTQ1 is a step-down voltage regulator that boasts an impressive input voltage range of 3.5V to 60V, making it versatile enough to handle the fluctuations commonly found in automotive electrical systems. It is capable of delivering a continuous output current of up to 0.5A, which can be used to power a diverse array of automotive electronics, from sensors and cameras to microcontrollers and infotainment systems.

This device utilizes a fixed-frequency pulse-width modulation (PWM) mode, which enhances its efficiency and helps to minimize the electromagnetic interference (EMI)—a critical consideration for automotive applications where signal integrity can be vital. Additionally, the LM46000QPWPTQ1 features a low quiescent current, further improving its efficiency, especially in standby modes.

Safety is paramount in automotive components, and the LM46000QPWPTQ1 is equipped with several protection features. These include thermal shutdown, input under-voltage lockout, output over-voltage protection, and cycle-by-cycle current limit. Together, these features safeguard the device and the systems it powers from a range of potential fault conditions.

The LM46000QPWPTQ1 comes in a compact, thermally enhanced HTSSOP package, which is ideal for space-constrained automotive applications. Its small footprint does not compromise its thermal performance, which is critical for maintaining stability and longevity under varying operating conditions.

With its robust design and comprehensive feature set, the LM46000QPWPTQ1 is an excellent choice for automotive engineers looking for a reliable power management solution. Texas Instruments' commitment to quality and performance ensures that this device will meet the stringent requirements of the automotive industry, providing a dependable power supply for a wide range of automotive applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2293 $57.6051
15+ $6.7523 $101.2845
23+ $6.5413 $150.4499
32+ $6.3303 $202.5696
41+ $6.1193 $250.8913
55+ $5.4862 $301.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess