EN
  • EN
  • DE

LM49450SQEVAL

Part No LM49450SQEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR LM49450 / LM49450SQ EVALUATION BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.5W x 2 @ 4 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM49450
Supplied Contents Board(s)
Win Source Part Number 779284-LM49450SQEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM49450SQEVAL
Introduction Date February 14, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM49450SQEVAL CAD Model

Description

The LM49450SQEVAL from Texas Instruments is a comprehensive evaluation platform designed for the LM49450, a fully integrated audio subsystem designed for portable handheld applications. This evaluation board facilitates the testing and development of various features of the LM49450, which combines a high-quality I2S input stereo DAC, a mono Class D speaker amplifier, and a DirectPath™ stereo headphone amplifier in a single device.

Key Features

  • Integrated Audio Subsystem: The LM49450 integrates multiple audio functions to reduce component count and design complexity.
  • High-Quality Audio: With an I2S input stereo DAC, the evaluation board delivers high-fidelity audio playback, making it ideal for applications requiring excellent sound quality.
  • Efficient Power Use: The mono Class D speaker amplifier offers high power efficiency, which is crucial for battery-powered devices.
  • Flexible Headphone Support: The DirectPath™ headphone amplifier provides a clear, noise-free audio path for stereo headphone playback.

Application Areas

The LM49450SQEVAL is suitable for a wide range of applications where space and power efficiency are critical. These applications include:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • Other portable electronics

Design Support

Texas Instruments provides extensive design support for the LM49450SQEVAL, including detailed documentation, reference designs, and technical support from TI's engineering community. This ensures that developers have the resources they need to incorporate the LM49450 into their designs effectively.

Easy to Use

The LM49450SQEVAL is designed for ease of use, allowing designers to quickly evaluate the LM49450's features and performance. The board includes all necessary connectors and can be powered through a standard USB interface, making it a versatile tool for rapid prototyping and testing.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess