EN
  • EN
  • DE

MAX1242BEPA+

Part No MAX1242BEPA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SERIAL 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 137306-MAX1242BEPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1242BEPA+ CAD Model

Description

Maxim Integrated MAX1242BEPA+ Low-Power, 10-Bit Analog-to-Digital Converter

The MAX1242BEPA+ is a compact, high-performance 10-bit analog-to-digital converter (ADC) from Maxim Integrated designed to deliver precision measurement capabilities to a wide range of applications. This ADC offers a perfect blend of low power consumption and high accuracy, making it an ideal choice for battery-powered devices and portable instrumentation.

With its single-supply operation ranging from 2.7V to 5.25V, the MAX1242BEPA+ is versatile and can easily adapt to various system voltages, ensuring compatibility with both 3V and 5V systems. This feature allows designers to use the ADC in mixed-voltage environments without the need for additional power supply components, thereby simplifying the design and reducing overall system cost.

The MAX1242BEPA+ boasts an impressive sampling rate of up to 133ksps, enabling it to handle fast-changing signals with ease. This makes it suitable for applications that require quick data acquisition, such as touch screen interfaces, medical devices, and industrial control systems. Furthermore, its SPI-compatible serial interface facilitates easy integration with microcontrollers and digital systems, providing a simple and efficient data transfer mechanism.

One of the standout features of the MAX1242BEPA+ is its low power consumption, drawing just 350µA during operation and 1µA in shutdown mode. This power efficiency is critical for extending the battery life of portable devices. Additionally, the integrated automatic shutdown feature further reduces power usage by powering down the ADC between conversions.

The MAX1242BEPA+ comes in a compact 8-pin DIP package, which is highly suitable for space-constrained applications. Its robust design includes an internal track-and-hold circuit, eliminating the need for external components and simplifying the overall system design.

In summary, the Maxim Integrated MAX1242BEPA+ is a versatile, efficient, and precise ADC solution that is well-suited for a wide array of applications where power efficiency and compact size are paramount. Its ease of integration, coupled with its high-speed performance, makes it a top choice for designers looking to enhance their systems with reliable data acquisition capabilities.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess