The LM8323JGR8X is a highly integrated, general input/output (GPIO) expansion device designed and manufactured by Texas Instruments, a globally recognized leader in the semiconductor industry. This sophisticated device is specifically designed to interface with most common microprocessors and microcontrollers through its Mobile I/O Companion Interface (MICI). It offers a versatile solution for expanding the available GPIOs in a system, making it an essential component for a wide range of applications.
- Keypad Management: Up to five keypads, including a main keypad with up to 8x8 keys and four additional smaller keypads with up to 2x5 keys.
- PWM Outputs: Three PWM outputs for LED control.
- Debounce Circuit: Integrated debounce circuit for reliable and accurate input.
- Power Consumption: Low power consumption with three modes (active, standby, shutdown).
- Interfaces: Supports I2C and SPI host interface.
- Internal Oscillator: Includes internal oscillator, eliminating the need for external components.
- Package: Compact 36-bump lead-free micro SMD package.
In summary, the Texas Instruments LM8323JGR8X is a high-performance, feature-rich GPIO expansion device that provides a cost-effective and power-efficient solution for a variety of applications.