EN
  • EN
  • DE

LMC6062AIM/NOPB

Part No LMC6062AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 100KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.35 V/μs
Gain Bandwidth Product (GBP) 100kHz
Current - Input Bias 0.01pA
Voltage - Input Offset 100μV
Operating Supply Current 40μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055138-LMC6062AIM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6062AIM/NOPB CAD Model

Description

LMC6062AIM/NOPB - Precision Operational Amplifier

The LMC6062AIM/NOPB is a high-precision, dual operational amplifier (op-amp) designed and manufactured by Texas Instruments. This device is known for its extremely low input bias currents, high input impedance, and low power consumption, which makes it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Input Offset Voltage: The LMC6062AIM/NOPB features a low input offset voltage, which ensures accuracy in signal amplification and makes it suitable for precision applications.
  • Ultra-Low Input Bias Current: With its ultra-low input bias current, this op-amp is perfect for interfacing with high-impedance sensors, preserving signal integrity and minimizing errors in measurement.
  • Single Supply Operation: It is capable of operating from a single supply voltage, ranging from +4.5V to +15.5V, providing design flexibility and compatibility with a variety of systems.
  • Low Power Consumption: The LMC6062AIM/NOPB is designed for low power consumption, which is crucial for extending battery life in portable devices.
  • Rail-to-Rail Output: This op-amp provides rail-to-rail output swing, which maximizes dynamic range when operating from low supply voltages.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this device is capable of maintaining its performance over a wide range of frequencies.
  • Stable with High Capacitive Loads: The op-amp is designed to be stable with capacitive loads, making it versatile for various applications.

Applications

The LMC6062AIM/NOPB is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Interface Circuits
  • Active Filters
  • Data Acquisition Systems
  • Electronic Scales
  • Battery-operated Equipment

With its precision specifications and versatile features, the LMC6062AIM/NOPB operational amplifier from Texas Instruments is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess