Product Overview: LMR10520XSDE/NOPB
The LMR10520XSDE/NOPB is a high-performance, easy-to-use, step-down DC/DC converter from Texas Instruments, designed for a wide array of applications. This voltage regulator is part of the SIMPLE SWITCHER® series, which is renowned for its reliability and simplicity in design. The LMR10520 is capable of driving a 2A load with excellent line and load regulation.
Key Features
- High Efficiency: Provides up to 93% efficiency, which is beneficial for power-sensitive applications.
- Adjustable Output Voltage: The output voltage can be adjusted from 1.285V to 14V, making it versatile for various uses.
- Wide Input Range: Accepts an input voltage range from 4.5V to 20V, suitable for a variety of supply sources.
- Fixed Switching Frequency: Operates at a fixed frequency of 1.6MHz, which allows for the use of small surface-mount inductors and capacitors.
- Thermal Shutdown: Includes thermal shutdown and current limit protection for enhanced safety and durability.
- Small Package: Comes in a small 6-pin WSON package, which is ideal for space-constrained applications.
Applications
The LMR10520XSDE/NOPB is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Set-top boxes, modems, and networking equipment
- Point of load conversions from 5V or 3.3V rails
- Green electronics and energy-efficient applications
Quality and Reliability
As with all Texas Instruments products, the LMR10520XSDE/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is also RoHS compliant and is designed to meet the requirements of the NOPB (lead-free) standards, reflecting Texas Instruments' commitment to environmental sustainability.