The LMR33640ADDAR from Texas Instruments is a highly efficient, synchronous, step-down DC/DC converter. Designed for a variety of applications, this versatile module offers a wide input voltage range from 4V to 36V, making it suitable for handling the varied demands of consumer electronics, automotive, industrial, and telecommunications equipment.
Key Features
- Wide Input Voltage Range: Operates from 4V to 36V to accommodate a broad spectrum of power sources.
- High Efficiency: Synchronous rectification provides high efficiency, reducing power loss and heat generation.
- Adjustable Output Voltage: Offers a configurable output voltage from 0.8V to 30V, allowing for a high degree of flexibility in various design applications.
- Compact Size: The LMR33640ADDAR comes in a small VSSOP (Very-Thin Shrink Small Outline Package) form factor, ideal for space-constrained applications.
- Peak Current Mode Control: Delivers excellent transient response and simple loop compensation.
- Thermal Protection: Features over-temperature protection that safeguards the device under extreme operating conditions.
- Built-in Protection: Includes under-voltage lockout, over-current protection, and thermal shutdown for enhanced safety and reliability.
Applications
With its robust feature set, the LMR33640ADDAR is well-suited for a wide range of applications, including but not limited to:
- Power supplies for FPGAs, DSPs, and microcontrollers
- Automotive infotainment and telematics
- Industrial power supplies
- Networking and telecom equipment
- Point of load conversions from 5V, 12V, or 24V rails
Quality and Reliability
As with all Texas Instruments components, the LMR33640ADDAR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. Its robust construction and advanced circuit design contribute to a long operational lifespan and consistent output, making it a trusted choice for engineers and designers across various industries.