EN
  • EN
  • DE

LMR36015SC3QRNXRQ1

Part No LMR36015SC3QRNXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REGULATOR BUCK / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR36015
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LMR36015SC3QRNXRQ1TR
Standard Package 3,000
Win Source Part Number 1317751-LMR36015SC3QRNXRQ1
Ultra Librarian 3D Model Ultra Librarian LMR36015SC3QRNXRQ1 CAD Model

Description

The LMR36015SC3QRNXRQ1 is a highly efficient, small form factor, easy-to-use power converter from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This advanced step-down (buck) regulator is part of TI's reliable power management integrated circuits that provide a regulated voltage to various electronic components.

Key Features

  • Wide Input Voltage Range: The LMR36015SC3QRNXRQ1 supports a broad input voltage range from 4.2V to 60V, making it suitable for a variety of supply voltages encountered in automotive and industrial environments.
  • High-Efficiency Performance: With an efficiency of up to 92%, this regulator ensures minimal power loss, thus reducing heat and improving system reliability.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 90% of the input voltage, providing flexibility for different voltage requirements.
  • Compact Design: The device comes in a small 3.5mm x 3.5mm QFN package, perfect for space-constrained applications.
  • Automotive Qualified: As part of TI's automotive-grade product offerings, this device meets the stringent quality and reliability standards required in the automotive industry, including AEC-Q100 qualification.
  • Integrated Protection Features: The LMR36015SC3QRNXRQ1 includes various protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe operation under abnormal conditions.

Applications

This versatile regulator is ideal for powering a wide range of automotive and industrial electronics, including infotainment systems, ADAS modules, automotive lighting, telematics, and control units. Its robust design and high efficiency also make it suitable for power conditioning in factory automation, test equipment, and telecommunications infrastructure.

Conclusion

In conclusion, the LMR36015SC3QRNXRQ1 from Texas Instruments is a top choice for designers seeking a reliable, efficient, and compact power solution. Its wide input voltage range, high efficiency, adjustable output, and comprehensive protection features make it an essential component in modern automotive and industrial applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4019 $54.0190
23+ $4.4323 $101.9429
35+ $4.2938 $150.2830
49+ $4.1553 $203.6097
63+ $4.0168 $253.0584
84+ $3.6013 $302.5092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,766 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess