EN
  • EN
  • DE

LMX2512LQ0967/NOPB

Part No LMX2512LQ0967/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC FREQ SYNTH W/INT VCO 28WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 967MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 097542-LMX2512LQ0967/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMX2512LQ0967/NOPB CAD Model

Description

The LMX2512LQ0967/NOPB is a high-performance, wideband frequency synthesizer system from Texas Instruments. This product is part of the company's extensive range of integrated circuits that are designed to provide advanced solutions for a wide variety of applications.

The Texas Instruments LMX2512LQ0967/NOPB is a state-of-the-art frequency synthesizer system that can generate a frequency from 20 MHz to 20 GHz in a single device. It is designed to deliver superior phase noise performance while providing a high level of integration, which can help to simplify system design and reduce overall component count.

  • Integrated Voltage-Controlled Oscillator (VCO): Fundamental output frequency ranging from 3.5 GHz to 14 GHz.
  • Output Divider: Can be set to divide by 1, 2, 4, 8, 16, 32, or 64.
  • Output Power: Can be set to one of thirty-one steps.
  • Features: Fractional-N PLL for fine frequency resolution, integrated noise floor as low as -231 dBc/Hz.
  • Operating Temperature Range: -40°C to 85°C.
  • Package: Compact 40-VFQFN (6mm x 6mm).
  • Compatibility: 3.3V systems, multiple power down modes.
  • Safety Features: Overvoltage and overtemperature protection.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6991 $50.9730
75+ $1.3942 $104.5650
115+ $1.3506 $155.3190
155+ $1.3070 $202.5850
200+ $1.2635 $252.7000
265+ $1.1328 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess