EN
  • EN
  • DE

LP3962ET-3.3/NOPB

Part No LP3962ET-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A TO220-5 / LDO Regulator Pos 3.3V 1.5A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 9mA ~ 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 779849-LP3962ET-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP3962
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP3962ET-3.3/NOPB CAD Model

Description

Product Overview: LP3962ET-3.3/NOPB

The LP3962ET-3.3/NOPB is a high-performance, fast response, low-dropout linear regulator designed and manufactured by Texas Instruments. This regulator is capable of delivering a continuous output current of up to 1.5A with a fixed output voltage of 3.3V. Its robust design ensures high efficiency and reliability, making it an excellent choice for a wide range of applications, including but not limited to, consumer electronics, industrial systems, and embedded applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, making it a versatile component for various electronic designs.
  • High Output Current: With the capability to deliver up to 1.5A of continuous output current, it can power a wide array of devices, from microcontrollers to small motors.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is beneficial for battery-powered applications where maximizing battery life is critical.
  • Fast Transient Response: The LP3962ET-3.3/NOPB is designed to have a fast transient response, which is essential for maintaining voltage stability during rapid changes in load, such as when turning on a device or when a microprocessor suddenly increases its clock speed.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: Overcurrent protection is also integrated, safeguarding the device and the load from potential damage due to excessive current draw.
  • Surface-Mount Package: Packaged in a TO-220 surface-mount package, the LP3962ET-3.3/NOPB is suitable for automated assembly processes, and its compact footprint makes it ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and RoHS compliant, ensuring adherence to environmental regulations and promoting the use of sustainable materials.

Applications

The LP3962ET-3.3/NOPB's stable performance and feature set make it suitable for a variety of applications, such as:

  • Power management for CPUs, FPGAs, and DSPs
  • Portable and battery-powered electronics
  • Networking equipment
  • Automotive systems
  • Office and telecom equipment

With its combination of features, the LP3962ET-3.3/NOPB from Texas Instruments is a reliable and efficient solution for any application requiring a high-quality, fixed-voltage LDO regulator.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4787 $52.9574
5+ $21.7262 $108.6310
8+ $21.0472 $168.3776
10+ $20.3683 $203.6830
13+ $19.6893 $255.9609
17+ $17.6525 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess