EN
  • EN
  • DE

LP5907MF-1.8

Part No LP5907MF-1.8
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070589-LP5907MF-1.8
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP5907MF-1.8 CAD Model

Description

The LP5907MF-1.8 is a low-noise, low-dropout linear regulator (LDO) from Texas Instruments, designed to meet the requirements of RF and analog circuits. The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive components that require a stable and clean power supply.

Key Features

  • High Accuracy: The output voltage is accurate to within ±1% over the full temperature range, ensuring reliable performance in a variety of conditions.
  • Low Dropout Voltage: With a very low dropout voltage, this LDO can maintain regulation with a minimal difference between the input and output voltages, making it efficient for systems with tight power budgets.
  • Low Noise: It boasts an exceptionally low output noise of 6.5 µVRMS, making it suitable for noise-sensitive applications such as audio or RF systems.
  • High PSRR: The device features a high power supply rejection ratio (PSRR) of 75 dB at 1 kHz, which helps to filter out supply noise and provides a cleaner output voltage.
  • Thermal Protection: The LP5907MF-1.8 is equipped with thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall solution size and cost.

Applications

The LP5907MF-1.8 is suitable for a wide range of applications, particularly where power integrity is crucial. These include:

  • RF applications such as cellular phones, wireless LAN, Bluetooth, GPS, and other communication devices.
  • Precision analog systems like medical equipment, instrumentation, and high-end audio.
  • Digital applications requiring a clean power supply, like microcontrollers and digital signal processors.

Package and Availability

The device is available in a small 4-pin SOT-23 (DBV) package, which is ideal for space-constrained applications. For design flexibility and ease of integration, the LP5907MF-1.8 is supported by Texas Instruments' extensive technical documentation, including datasheets, application notes, and design tools.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2092 $50.2080
585+ $0.1717 $100.4445
905+ $0.1663 $150.5015
1,245+ $0.1610 $200.4450
1,610+ $0.1556 $250.5160
2,155+ $0.1395 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 215,100 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess