EN
  • EN
  • DE

LP876441B1RQKRQ1

Part No LP876441B1RQKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4 5-A/20-A MULTIPHASE BUCK CONVE / Buck Switching Regulator IC Positive Programmable 0.3V 4 Output 20A 32-PowerVFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 4
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.3V
Voltage - Output (Max) 3.34V
Current - Output 20A
Frequency - Switching 2.2MHz, 4.4MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-PowerVFQFN
Supplier Device Package 32-QFN (5.5x5)
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338645-LP876441B1RQKRQ1
Ultra Librarian 3D Model Ultra Librarian LP876441B1RQKRQ1 CAD Model

Description

Product Overview: LP876441B1RQKRQ1

The LP876441B1RQKRQ1 is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to meet the rigorous demands of automotive and industrial applications. This advanced PMIC is engineered to provide a high level of performance, efficiency, and reliability for a wide range of systems.

Key Features

  • High Integration: The LP876441B1RQKRQ1 integrates multiple voltage rails, including step-down converters and LDOs (Low Dropout Regulators), to simplify system power design.
  • Automotive-Qualified: This PMIC is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry for temperature, reliability, and performance.
  • Configurable Outputs: The device's outputs are highly configurable, allowing for fine-tuning to meet specific application requirements.
  • Power Sequencing: Built-in power sequencing facilitates orderly startup and shutdown of different power domains, critical for complex automotive and industrial systems.
  • Thermal Management: Advanced thermal management features help maintain optimal performance and protect the system from overheating.

Applications

The LP876441B1RQKRQ1 is versatile and can be used in a variety of applications, including but not limited to automotive infotainment systems, advanced driver-assistance systems (ADAS), and other industrial control modules that require robust power management solutions.

Technical Specifications

  • Input Voltage Range: The PMIC supports a wide input voltage range, accommodating various battery and system voltages.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable operation of connected ICs and subsystems.
  • Package: The device comes in a compact QFN package, suitable for space-constrained applications.

The LP876441B1RQKRQ1 from Texas Instruments exemplifies the company's commitment to providing innovative, robust, and high-quality power management solutions. Its comprehensive feature set and reliable performance make it an excellent choice for designers looking to optimize their power architecture in automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess