EN
  • EN
  • DE

M430F235T

Part No M430F235T
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073959-M430F235T
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M430F235T CAD Model

Description

The Texas Instruments M430F235T is a highly integrated, high-performance microcontroller from the MSP430 family that is designed for industrial and consumer applications requiring low power consumption and high processing capabilities. This microcontroller combines a rich set of features with Texas Instruments' advanced low-power MCU architecture, making it an ideal choice for a wide range of applications such as sensor management, energy harvesting, and IoT devices.

Key Features

  • 16-bit RISC Architecture: The M430F235T operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which enables it to perform operations with maximum efficiency and speed.
  • Integrated Memory: It comes equipped with a 32KB flash memory and 1KB RAM, providing ample space for program storage and smooth operation of applications.
  • Low Power Consumption: One of the standout features of the M430F235T is its ultra-low power consumption, which includes multiple power-saving modes to extend battery life in portable applications.
  • Digital and Analog Peripherals: The microcontroller boasts a variety of built-in peripherals, including a 12-bit analog-to-digital converter (ADC), timers, and serial communication modules (UART/I2C/SPI), allowing for versatile interfacing with other components.
  • Flexible Clock System: The device features a flexible clock system with a built-in digitally controlled oscillator (DCO) that eliminates the need for external clock sources, thus reducing system cost and complexity.

Applications

The versatility of the M430F235T makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensors and IoT endpoints

Development Support

Developers can take advantage of Texas Instruments' comprehensive development ecosystem for the MSP430 family, which includes development kits, reference designs, and software libraries to accelerate the design process and bring products to market faster.

With its combination of low power consumption, robust processing capabilities, and extensive development support, the Texas Instruments M430F235T microcontroller is an outstanding solution for designers looking to create efficient, high-performance embedded systems.

You May Also Be Interested in

Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Texas Instruments
Need more? Email Us
Meled
Lowest to $0.1113
Samtec Inc.
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess