EN
  • EN
  • DE

TPS2391DGK

Part No TPS2391DGK
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8VSSOP / Hot Swap Controller 1 Channel -48V 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Texas Instruments
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply -80V ~ -36V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 700 µA
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS2391
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TPS2391DGKG4,-296-13512-5-ND,2156-TPS2391DGK,296-13512-5-NDR,-TPS2391DGKG4-NDR,TPS2391DGKG4-ND,-296-13512-5,-296-13512-5-NDR,296-13512-5,TPS2391DGKG4,-TPS2391DGK-NDR,TEXTISTPS2391DGK
Standard Package 80
Win Source Part Number 1320386-TPS2391DGK
Ultra Librarian 3D Model Ultra Librarian TPS2391DGK CAD Model

Description

Product Overview: TPS2391DGK from Texas Instruments

The TPS2391DGK is a high-performance, integrated circuit from Texas Instruments, designed to enhance the reliability and safety of power systems. This device is part of TI's extensive portfolio of power management solutions, specifically engineered to provide hot swap and power distribution controls for systems that require precise management and protection of their power supply.

Key Features

  • Hot Swap Power Controller: The TPS2391DGK is built to enable safe insertion and removal of circuit boards into live backplanes or other powered systems, reducing the risk of damage caused by inrush currents.
  • Adjustable Current Limit: Users can set the current limit threshold to suit specific application requirements, ensuring optimal performance and protection for connected devices.
  • Fast Overcurrent Response: The device boasts a quick response to overcurrent conditions, which helps protect the system and its components from potential harm.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within an acceptable range, thereby safeguarding the system from low-voltage scenarios that could lead to malfunction.
  • Programmable Circuit Breaker Function: The TPS2391DGK can be programmed to act as a circuit breaker, providing yet another layer of protection against overcurrent conditions.

Applications

The TPS2391DGK is suitable for a wide range of applications, including but not limited to:

  • Server and Telecom Hot Swap Applications
  • Network Routers and Switches
  • Industrial Systems
  • Redundant Power Supplies
  • High-Availability Systems

Package and Availability

The TPS2391DGK comes in an 8-pin MSOP (DGK) package, offering a compact footprint for space-constrained applications. This device is available through Texas Instruments and its authorized distributors, ensuring easy access for designers and manufacturers.

With its robust feature set and flexible application potential, the TPS2391DGK is an excellent choice for system designers looking to improve the operational safety and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2676 $50.7040
100+ $1.0401 $104.0100
150+ $1.0076 $151.1400
210+ $0.9751 $204.7710
270+ $0.9426 $254.5020
355+ $0.8451 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess