EN
  • EN
  • DE

MAX207IDBR

Part No MAX207IDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/3 Transceiver Full RS232 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 124108-MAX207IDBR
Ultra Librarian 3D Model Ultra Librarian MAX207IDBR CAD Model

Description

The MAX207IDBR from Texas Instruments is a highly sophisticated, multi-channel interface device designed to provide a reliable solution for data communication and control systems.

  • Series: MAX207, MAX209
  • Product Type: Dual driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Supply Voltage: Single 5-V supply
  • Receiver Conversion: TIA/EIA-232-F inputs to 5-V TTL/CMOS levels
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Input Voltage Acceptance: ±30-V inputs
  • Data Rate: 120kbps
  • ESD Protection: ±15kV on all line-pin outs
  • Package: 28-pin SSOP (Shrink Small-Outline Package)
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess