Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082967-MAX232DW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Family Name MAX232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX232DW CAD Model

Description

The MAX232DW from Texas Instruments is a highly efficient, dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5-V supply.

  • Product Type: Dual driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Compliance: TIA/EIA-232-F
  • Input Conversion: TIA/EIA-232-F to 5-V TTL/CMOS
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Input Voltage Acceptance: Up to ±30-V
  • Driver Conversion: TTL/CMOS to TIA/EIA-232-F
  • Data Rate: 120 kbps
  • Maximum Power Supply: 5.5 V
  • Package: 20-SOIC
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1076 $63.2280
65+ $1.7294 $112.4110
105+ $1.6753 $175.9065
140+ $1.6213 $226.9820
180+ $1.5672 $282.0960
240+ $1.4052 $337.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 395 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention