Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082983-MAX3232CDWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless, Industrial
Family Name MAX3232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX3232CDWR CAD Model

Description

The MAX3232CDWR from Texas Instruments is a high-quality, robust and reliable device that is designed to provide a seamless and efficient interface between RS-232 and low-voltage digital logic systems.

  • Operating Voltage: 3.0V to 5.5V
  • Features: Two receivers and two drivers
  • Data Signaling Rates: Up to 250 kbit/s
  • ESD Protection: Exceeds the requirements of the IEC 61000-4-2 standard for ESD protection
  • Package: Compact SOIC (DW) package
  • Feature: Automatic power-down function
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4199 $52.0995
12+ $8.5497 $102.5964
19+ $8.2825 $157.3675
25+ $8.0153 $200.3825
33+ $7.7481 $255.6873
44+ $6.9466 $305.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention