Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 081162-MAX3232ECDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDBR CAD Model

Description

The MAX3232ECDBR is a highly sophisticated and advanced product manufactured by Texas Instruments, a renowned name in the world of electronics and semiconductors.

  • Type: 2/2 transceiver (two drivers and two receivers)
  • Operating Voltage: 3.0V to 5.5V
  • Feature: Low power consumption
  • Data Signaling Rate: 120Kbps
  • ESD Protection: Up to ±15kV IEC61000-4-2 Air-Gap Discharge, ±8kV IEC61000-4-2 Contact Discharge, and ±15kV Human-Body Model
  • Application: Cellular phones, laptops, PDAs, and other portable equipment
  • Feature: Automatic power-down
  • Package: 16-pin SSOP (DB)
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to $1.9078
ECAD model for TJA1041AT/CM,118
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6511 $57.7885
75+ $1.3548 $101.6100
115+ $1.3125 $150.9375
160+ $1.2701 $203.2160
205+ $1.2278 $251.6990
275+ $1.1008 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,003 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention