EN
  • EN
  • DE

MAX3232ECDW

Part No MAX3232ECDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION | IC RS232 3V5.5V 15KVESD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX3232E
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1213066-MAX3232ECDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3232ECDW CAD Model

Description

Product Overview: MAX3232ECDW from Texas Instruments

The MAX3232ECDW is a robust integrated circuit from Texas Instruments, designed to facilitate reliable serial communication in a variety of applications. This chip is part of the MAX3232 family, which are 3-V to 5.5-V multichannel RS-232 line drivers/receivers. It is particularly suitable for applications that require low-power consumption and high data-rate transfer between a peripheral and a microcontroller or processor.

Key Features

  • Voltage Range: The device operates over a wide voltage range from 3 V to 5.5 V, making it versatile for use in both 3.3 V and 5 V systems.
  • Data Rate: It supports data rates up to 250 kbit/s, ensuring efficient communication for most serial data exchange needs.
  • Low-Power Consumption: The MAX3232ECDW is optimized for low-power operation, which is essential for battery-powered or power-sensitive devices.
  • Electrostatic Discharge (ESD) Protection: The device includes integrated ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15 kV using the human-body model (HBM).
  • Integrated Charge Pump: With its onboard charge pump, the chip generates the necessary RS-232 voltage levels from a single 3 V to 5.5 V supply, reducing the need for additional power supplies.
  • Package Type: The MAX3232ECDW comes in a 16-pin SOIC (DW) package, which is suitable for surface-mount technology (SMT) and is widely used in commercial and industrial environments.

Applications

The MAX3232ECDW is ideal for a range of applications where reliable RS-232 communication is required. These include:

  • Portable or Compact Devices
  • Battery-Powered Equipment
  • Notebooks, Laptops, and PDAs
  • Peripherals and Printers
  • Data Acquisition Systems

With its combination of low-power operation, wide voltage range compatibility, and robust ESD protection, the MAX3232ECDW by Texas Instruments is a top choice for designers and engineers looking to implement RS-232 communications in their systems. Its small form factor and high reliability ensure that it can be integrated into a variety of modern electronic devices with minimal footprint and maximum performance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1760 $52.9200
105+ $0.9650 $101.3250
165+ $0.9348 $154.2420
225+ $0.9047 $203.5575
290+ $0.8745 $253.6050
385+ $0.7840 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess