EN
  • EN
  • DE

MAX3232IDBR

Part No MAX3232IDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR MULTCH RS232 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 021525-MAX3232IDBR
Family Name MAX3232
Introduction Date February 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232IDBR CAD Model

Description

The MAX3232IDBR is a high-performance product from Texas Instruments, a renowned leader in semiconductor technology.

  • Series: MAX3232
  • Voltage Supply: Single 3.0V to 5.5V
  • Drivers: 2
  • Receivers: 2
  • Driver Output Swing: ±9.0V from 3.0V supply
  • Receiver Input Levels: Up to ±30V
  • Shutdown Mode Current: 1µA
  • Transmitter Output Stage: Low-dropout
  • Automatic Power-Down: Yes
  • ESD Protection (RS-232 Pins): ±15kV
  • Package: 16-pin SSOP

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8789 $56.3670
65+ $1.5417 $100.2105
105+ $1.4935 $156.8175
140+ $1.4453 $202.3420
180+ $1.3971 $251.4780
240+ $1.2526 $300.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,580 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess