EN
  • EN
  • DE

MAX3237EIDB

Part No MAX3237EIDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SSOP / 5/3 Transceiver Full RS232 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MAX3237
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX3237EIDBG4,2156-MAX3237EIDB,296-33391-5,MAX3237EIDB-ND,MAX3237EIDBG4-ND,TEXTISMAX3237EIDB
Standard Package 50
Win Source Part Number 1075268-MAX3237EIDB
Ultra Librarian 3D Model Ultra Librarian MAX3237EIDB CAD Model

Description

Introducing the MAX3237EIDB - Your High-Speed Communication Solution

The MAX3237EIDB, crafted by the renowned Texas Instruments, is a state-of-the-art 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV IEC ESD Protection. This premium integrated circuit is designed to provide reliable serial communication with the robustness needed in industrial and commercial applications.

Key Features

  • High-Speed Interface: With a data rate of up to 250 kbps, the MAX3237EIDB is perfect for applications that require fast data transfer without compromising signal integrity.
  • Multi-Channel Capability: This device supports five drivers and three receivers, enabling multiple data streams to be handled simultaneously, which is ideal for complex systems requiring various communication channels.
  • Electrostatic Discharge (ESD) Protection: The MAX3237EIDB is equipped with an impressive +/-15-kV IEC ESD protection on its transceiver pins, ensuring that the device remains safe from unexpected electrical discharges that can occur during normal operation.
  • Wide Voltage Range: Operating at a voltage range from 3 V to 5.5 V, this line driver/receiver is versatile and can be implemented in a broad range of system voltages, making it a flexible choice for many design specifications.
  • Low Power Consumption: It features a low-power shutdown mode that significantly reduces power usage when the device is not actively transmitting or receiving data, thus extending the life of battery-powered applications.
  • Auto-Powerdown Feature: The device automatically enters a power-saving mode when not in use, further conserving energy and reducing operational costs.

Applications

The MAX3237EIDB is an ideal component for enhancing communication in various applications, including:

  • Portable or Battery-Powered Electronics
  • Point-of-Sale (POS) Terminals
  • Industrial Control Systems
  • Data Acquisition Systems
  • Networking Equipment

With its robust design and advanced features, the MAX3237EIDB from Texas Instruments is a top-notch solution for designers looking to improve their serial data communication while maintaining high levels of protection and efficiency. Whether you're upgrading existing systems or developing new ones, this line driver/receiver is engineered to meet the rigorous demands of today's high-speed, high-performance electronics.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,999 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess