EN
  • EN
  • DE
  • IT

XTR108EA

Part No XTR108EA
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA 2-WIRE TRNSMTR 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 056212-XTR108EA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR108EA CAD Model

Description

The XTR108EA is a state-of-the-art, 4-20mA, two-wire current transmitter from the renowned electronics manufacturer, Texas Instruments. This advanced component is specifically designed to work with precision sensor amplifiers to facilitate the creation of smart industrial transmitters that can reliably communicate variable analog signals over long distances.

Key Features

  • High Accuracy: The XTR108EA boasts a high level of accuracy, thanks to its precision voltage reference and low-noise output, which ensures that the transmitted signals are a true representation of the measured parameter.
  • Flexible Sensor Excitation: With an onboard programmable sensor excitation source, the XTR108EA can power a wide range of sensors, making it an ideal choice for a variety of applications.
  • Digital Calibration: The device supports digital calibration, which simplifies the manufacturing process by allowing for calibration via a digital interface, eliminating the need for potentiometric adjustments.
  • Wide Operating Temperature: The XTR108EA operates effectively across a wide temperature range, ensuring reliable performance in harsh industrial environments.

Applications

With its robust design and versatile features, the XTR108EA is well-suited for a multitude of industrial applications, including:

  • Process control systems
  • Factory automation
  • Smart transmitters
  • Pressure, temperature, and flow measurement devices

Why Choose the XTR108EA?

Integrating the XTR108EA into your designs ensures a seamless and efficient operation of your industrial systems. Its ability to deliver accurate and stable performance, coupled with Texas Instruments' reputation for quality and reliability, makes the XTR108EA an excellent choice for developers looking to enhance their industrial applications.

Whether you are designing new equipment or upgrading existing systems, the XTR108EA provides a compact, efficient, and cost-effective solution for your current transmission needs, backed by the technical support and engineering expertise of Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC 2-WIRE I-TRANSMITTER 16-SOIC
Lowest to $8.4015
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Renesas Electronics America
Lowest to $3.1975
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $9.6295
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $9.6710
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6514 $66.6056
9+ $13.6628 $122.9652
13+ $13.2357 $172.0641
18+ $12.8088 $230.5584
23+ $12.3818 $284.7814
31+ $11.1010 $344.1310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,048 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess