EN
  • EN
  • DE

PGA309AIPWRG4

Part No PGA309AIPWRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PROG SNSR COND V-OUT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Signal Conditioner
Input Type Logic
Output Type Voltage
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 209870-PGA309AIPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA309AIPWRG4 CAD Model

Description

The PGA309AIPWRG4 from Texas Instruments is a highly advanced, high-performance signal conditioner that is designed to provide a complete and versatile solution for bridge sensor applications.

  • Sensor Interface: Direct interface with resistive bridge sensors
  • Sensor Excitation: Programmable current source
  • Temperature Sensor: Yes, for temperature compensation
  • Programmable Gain Amplifier (PGA): Configurable gain settings
  • Analog-to-Digital Converter (ADC): 16-bit
  • Digital-to-Analog Converter (DAC): 14-bit
  • Digital Signal Processing Unit: Yes
  • Memory: EEPROM for storing calibration coefficients and configuration settings
  • Programming Interface: Two-wire serial interface

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess