EN
  • EN
  • DE

MT90823AG2

Part No MT90823AG2
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC DGTL SWITCH 2048X2048 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Purpose Switch
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 45mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 120-PBGA (23x23)
Win Source Part Number 1081012-MT90823AG2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT90823AG2 CAD Model

Description

The MT90823AG2 is an integrated circuit manufactured by Microsemi Corporation.

  • IC Type: Switch
  • Supply Voltage Range: 3V to 3.6V
  • Operating Supply Current: 45mA
  • Package: 120-PBGA (23x23)
  • Mounting Type: Surface Mount (SMD)
  • Operating Temperature Range: -40°C to 85°C
  • Circuit Count: Single
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Lowest to $6.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess