EN
  • EN
  • DE

LE9622RQC

Part No LE9622RQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 53QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface PCM, SPI
Number of Circuits 1
Voltage - Supply 1.8V, 2.5V, 3.3V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 53-VFQFN Exposed Pad
Supplier Device Package 53-QFN (7x7);5;9;7;10;8;3;4;2;1;600001;4991;505;175;974;516;598;2032;428;406;600039;2832;600055;600008;600026;448;1008;544;600010;212;600011;18;1016;150;278;600066;14;816;954;568;488;600091;20;2156;846;600057;336;5061;863;638;497;296;600018;600020;818;0;116955;24201;24202;62859;24203;482;24204;24206;62852;62853;62854;24205;13316;24207;24208;12358;24209;24210;87495;106875;24211;106558;11849;62867;62868;24212;24213;11802;24958;62864;62865;26459;49108;76721;76720;76719;62836;62835;24216;24218;11850;24214;24217;24219;11775;24220;24221;62856;62862;62863;62855;62857;24222;24224;24223;90029;62840;62837;62841;62838;62842;62843;62839;62845;90030;62844;62847;62848;87494;24225;24226;24228;111405;11774;90031;24230;24229;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;307495;309175;309527;313534;313789;313831;315562;316309;316475;318483;319828;319887;319888;328066;325693;325698;329174;332034;332037;333534;337193;337597;338170;338239;338463;751227;338732;338823;339153;340642;341743;341744;341814;343030;343273;343478;427215;344358;344583;344584;345107;345152;345153;640469;345277;349271;349273;349536;427217;427214;354813;360651;361306;365079;365080;365086;365099;366921;374779;377024;378150;378180;379872;381996;384816;384817;384822;385204;385206;385208;385209;386497;386498;387662;389224;389230;390772;390793;391417;391431;427213;392474;392913;392914;392915;427211;392932;395669;396961;399437;400948;401337;402734;402770;403086;403087;403088;403524;404037;405249;405611;406065;406066;406403;409253;427212;409255;409256;409257;409552;409628;409751;409752;427216;409853;410678;410772;410816;412171;413771;413772;413773;413774;413776;415534;415670;415771;416711;417835;419455;419457;420121;420123;420132;169249;169252;720778;673880;760451;470629;470630;470631;470632;479853;662464;203115;203135;470633;470634;228908;228913;714010;228919;742349;261580;1;311296;311297;311745;640473;640471;311751;315337;315559;315560;323795;327463;331587;340978;707448;340980;340981;341180;341181;341196;341213;342399;342402;342403;342404;342405;342406;342407;342408;342409;342410;742184;718392;343225;345107;763042;349534;350414;720779;350725;350726;350727;350728;353279;353281;353282;353283;353284;353285;353286;353287;353288;353289;353290;353291;353292;802221;802222;752314;752416;799927;798017;357980;359807;359808;359809;359810;359811;359812;359813;359814;359815;360651;360653;360654;711351;360655;360661;362124;362125;836425;362126;763041;673881;362131;430693;470997;363884;365319;366703;369807;375493;375628;383917;384627;384631;384633;384634;384637;385105;385119;385199;385212;385215;385216;385217;385218;640472;769568;690527;640475;690478;397303;400090;401297;470635;463812;401701;401702;769567;401941;403645;406106;406128;406150;493698;406158;407388;407956;409888;410674;410677;416423;416439;416806;417045;420525;422440;640474;1;2;3;4;6;7;8;10;11;12;14;16;17;21;24;26;32;52;57;84;667603;662465;662467;716001;804366;711350;674272;674271;728294;662466;674270;669880;233152;751232;37920;470637;673882;716815;303543;120868;121142;121187;44480;470638;470636;720774;44756;729998;48701;48861;48993;49009;728293;51785;55849;57796;742350;56338;56342;56871;470998;58188;58193;58194;61153;61442;61474;169027;127091;1746;126248;128757;690526;132007;132272;132364;133669;134894;134904;134947;136279;137093;202821;202826;202873;202896;202908;202989;172054;172056;171306;171307;171308;171310;171314;171266;171271;171279;171404;171405;171582;174115;174201;174218;174299;174378;175095;176580;178008;179290;228794;208611;208613;208644;208699;2398;804365;209933;209941;209968;210844;249171;232407;267493;281265;295215;74542;74572;74579;87718;82261;431041;103565;161417;728292;200212;302678;100671;
Ultra Librarian 3D Model Ultra Librarian LE9622RQC CAD Model

You May Also Be Interested in

Intersil
Lowest to $4.8140
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $21.6228
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,149 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess