EN
  • EN
  • DE

MSC1200Y3PFBR

Part No MSC1200Y3PFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 1K 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Channels 8
Sampling Rate (Per Second) 1k
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number MSC1200
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 644404-MSC1200Y3PFBR
Ultra Librarian 3D Model Ultra Librarian MSC1200Y3PFBR CAD Model

Description

Introducing the MSC1200Y3PFBR by Texas Instruments

The MSC1200Y3PFBR is a precision analog-to-digital converter (ADC) with integrated microcontroller, brought to you by the renowned semiconductor company, Texas Instruments. This high-performance product is designed to cater to a wide array of applications, including industrial measurement, process control, and smart sensing solutions. Its highly integrated design simplifies system design and reduces the overall footprint, making it an ideal choice for space-constrained applications.

Key Features:

  • Precision ADC: The MSC1200Y3PFBR boasts a 24-bit delta-sigma ADC with a very low noise floor, providing high-resolution measurements that are crucial for precision applications.
  • Integrated Microcontroller: Equipped with an 8051-compatible microcontroller, this device allows for on-chip data processing and control, which can help in reducing system complexity and improving response time.
  • Flexible Data Rates: This product supports a wide range of data rates, enabling users to optimize performance for their specific application requirements.
  • Multiple Input Channels: With several input channels, the MSC1200Y3PFBR can accommodate multiple sensor inputs, further enhancing its versatility in system design.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered or power-sensitive applications.
  • Digital Interface: It includes a serial interface for easy communication with other digital systems, facilitating integration into a broader electronics ecosystem.

Applications:

  • Industrial control systems
  • Temperature and pressure measurement
  • Weight and force sensing systems
  • Smart transmitters
  • Portable instrumentation

The MSC1200Y3PFBR is available in a compact TQFP-48 package, providing a space-efficient solution without compromising on functionality. Texas Instruments' commitment to quality ensures that this product meets the highest standards, offering reliability and performance for critical applications. Whether you're developing a sophisticated industrial system or a compact sensor interface, the MSC1200Y3PFBR provides the accuracy and integration needed to achieve your design objectives.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The MSC1200Y3PFBR is not just a component; it's a comprehensive solution for your precision measurement and control needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2203 $60.4406
5+ $24.7961 $123.9805
7+ $24.0212 $168.1484
9+ $23.2464 $209.2176
12+ $22.4715 $269.6580
15+ $20.1469 $302.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess